TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT1K2

Description
MELF SMA_A 1K2 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 1K2 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT1K2TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT1K2TR-ND
MELF SMA_A 1K2 1% 50PPM 0207 1W

MELF SMA_A 1K2 1% 50PPM 0207 1W

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMA-A0207FTDT1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMA-A0207FTDT1K2TR-ND
Chip Resistor - Surface Mount 1111-SMA-A0207FTDT1K2TR-ND
MELF SMA_A 1K2 1% 50PPM 0207 1W

MELF SMA_A 1K2 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, Auto, Metal Film, 1K2, 0207; Resistance Te Connectivity - 49AC0704 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K2, 0207; Resistance Te Connectivity
49AC0704
Melf Res, Auto, Metal Film, 1K2, 0207; Resistance Te Connectivity 49AC0704
MELF RES, AUTO, METAL FILM, 1K2, 0207; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K2, 0207; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2423
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2423
MELF RES, 1K2, 1W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 1W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2424
Melf Res, 1K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2424
MELF RES, 1K2, 1W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 1W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT1K2TR-ND 49AC0704
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 1K2, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details