TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT1K0

Description
RES 1K OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 1K OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT1K0TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT1K0TR-ND
RES 1K OHM 1% 1W MELF 0207

RES 1K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT1K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT1K0DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT1K0DKR-ND
RES 1K OHM 1% 1W MELF 0207

RES 1K OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT1K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT1K0CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT1K0CT-ND
RES 1K OHM 1% 1W MELF 0207

RES 1K OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2422 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2422
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2422
MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2421 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2421
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2421
MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT1K0TR-ND 73AC2422
Product Name Chip Resistor - Surface Mount Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details