TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT150R

Description
RES 150 OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 150 OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT150RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT150RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT150RDKR-ND
RES 150 OHM 1% 1W MELF 0207

RES 150 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT150RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT150RTR-ND
RES 150 OHM 1% 1W MELF 0207

RES 150 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT150RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT150RCT-ND
RES 150 OHM 1% 1W MELF 0207

RES 150 OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, Auto, Metal Film, 150R/0207; Resistance Te Connectivity - 49AC0719 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 150R/0207; Resistance Te Connectivity
49AC0719
Melf Res, Auto, Metal Film, 150R/0207; Resistance Te Connectivity 49AC0719
MELF RES, AUTO, METAL FILM, 150R/0207; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 150R/0207; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2454 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2454
Melf Res, 150R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2454
MELF RES, 150R, 1W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 1W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT150RDKR-ND 49AC0719
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 150R/0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details