TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT150K

Description
MELF SMA-A 150K 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA-A 150K 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT150KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT150KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT150KTR-ND
MELF SMA-A 150K 1% 50PPM 0207 1W

MELF SMA-A 150K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, Auto, Metal Film, 150K/0207; Resistance Te Connectivity - 49AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 150K/0207; Resistance Te Connectivity
49AC0718
Melf Res, Auto, Metal Film, 150K/0207; Resistance Te Connectivity 49AC0718
MELF RES, AUTO, METAL FILM, 150K/0207; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 150K/0207; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 150K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2452
Melf Res, 150K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2452
MELF RES, 150K, 1W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150K, 1W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT150KTR-ND 49AC0718
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 150K/0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details