TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT12R

Description
MELF SMA-A 12R 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA-A 12R 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT12RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT12RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT12RTR-ND
MELF SMA-A 12R 1% 50PPM 0207 1W

MELF SMA-A 12R 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2441
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2441
MELF RES, 12R, 1W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12R, 1W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2442
Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2442
MELF RES, 12R, 1W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12R, 1W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 12R, 0207; Resistance Te Connectivity - 49AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 12R, 0207; Resistance Te Connectivity
49AC0713
Melf Res, Auto, Metal Film, 12R, 0207; Resistance Te Connectivity 49AC0713
MELF RES, AUTO, METAL FILM, 12R, 0207; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 12R, 0207; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT12RTR-ND 73AC2441
Product Name Chip Resistor - Surface Mount Melf Res, 12R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 12 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details