TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT100R

Description
RES 100 OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 100 OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT100RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT100RCT-ND
RES 100 OHM 1% 1W MELF 0207

RES 100 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT100RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT100RTR-ND
RES 100 OHM 1% 1W MELF 0207

RES 100 OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, Auto, Metal Film, 100R/0207; Resistance Te Connectivity - 49AC0711 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 100R/0207; Resistance Te Connectivity
49AC0711
Melf Res, Auto, Metal Film, 100R/0207; Resistance Te Connectivity 49AC0711
MELF RES, AUTO, METAL FILM, 100R/0207; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 100R/0207; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 100R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2438
Melf Res, 100R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2438
MELF RES, 100R, 1W, SMD, METAL FILM; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 100R, 1W, SMD, METAL FILM; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT100RCT-ND 49AC0711
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 100R/0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details