TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT8K2

Description
8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127113CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127113CT-ND
Chip Resistor - Surface Mount A127113CT-ND
8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127113TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127113TR-ND
Chip Resistor - Surface Mount A127113TR-ND
8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

8.2 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 8K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 8K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2416
Melf Res, 8K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2416
MELF RES, 8K2, 1W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 8K2, 1W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 8K2, 0207; Resistance Te Connectivity - 49AC0700 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 8K2, 0207; Resistance Te Connectivity
49AC0700
Melf Res, Auto, Metal Film, 8K2, 0207; Resistance Te Connectivity 49AC0700
MELF RES, AUTO, METAL FILM, 8K2, 0207; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 8K2, 0207; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127113CT-ND 73AC2416
Product Name Chip Resistor - Surface Mount Melf Res, 8K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details