TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT82K

Description
82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127125CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127125CT-ND
Chip Resistor - Surface Mount A127125CT-ND
82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127125TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127125TR-ND
Chip Resistor - Surface Mount A127125TR-ND
82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127125DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127125DKR-ND
Chip Resistor - Surface Mount A127125DKR-ND
82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

82 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2418 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2418
Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2418
MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 1W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 82K, 0207; Resistance Te Connectivity - 49AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 82K, 0207; Resistance Te Connectivity
49AC0701
Melf Res, Auto, Metal Film, 82K, 0207; Resistance Te Connectivity 49AC0701
MELF RES, AUTO, METAL FILM, 82K, 0207; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 82K, 0207; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127125CT-ND 73AC2418
Product Name Chip Resistor - Surface Mount Melf Res, 82K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers