TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT820R

Description
820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127101TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127101TR-ND
Chip Resistor - Surface Mount A127101TR-ND
820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127101CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127101CT-ND
Chip Resistor - Surface Mount A127101CT-ND
820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127101DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127101DKR-ND
Chip Resistor - Surface Mount A127101DKR-ND
820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

820 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2420 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2420
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2420
MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2419 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2419
Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2419
MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 820R, 1W, SMD, METAL FILM; Resistance:820ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127101TR-ND 73AC2420
Product Name Chip Resistor - Surface Mount Melf Res, 820R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details