TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT680R

Description
680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127100CT-ND
Chip Resistor - Surface Mount A127100CT-ND
680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127100TR-ND
Chip Resistor - Surface Mount A127100TR-ND
680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

680 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2414 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2414
Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2414
MELF RES, 680R, 1W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 680R, 1W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity - 49AC0699 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity
49AC0699
Melf Res, Auto, Metal Film, 680R/0207; Resistance Te Connectivity 49AC0699
MELF RES, AUTO, METAL FILM, 680R/0207; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 680R/0207; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127100CT-ND 73AC2414
Product Name Chip Resistor - Surface Mount Melf Res, 680R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details