4.7 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
4.7 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
4.7 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
MELF RES, 4K7, 1W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
MELF RES, 4K7, 1W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
RES 4.7K OHM 0.1% 1W MELF 0207
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A127110CT-ND | 73AC2398 | SMA-A0207BTNT4K7 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 4K7, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0207 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |