TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT3K9

Description
3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127109TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127109TR-ND
Chip Resistor - Surface Mount A127109TR-ND
3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127109CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127109CT-ND
Chip Resistor - Surface Mount A127109CT-ND
3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127109DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127109DKR-ND
Chip Resistor - Surface Mount A127109DKR-ND
3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.9 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2388 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2388
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2388
MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity - 49AC0686 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity
49AC0686
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity 49AC0686
MELF RES, AUTO, METAL FILM, 3K9, 0207; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K9, 0207; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127109TR-ND 73AC2388
Product Name Chip Resistor - Surface Mount Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details