TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT33K

Description
33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127120TR-ND
Chip Resistor - Surface Mount A127120TR-ND
33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127120CT-ND
Chip Resistor - Surface Mount A127120CT-ND
33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

33 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2390 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2390
Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2390
MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 33K, 1W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 33K, 0207; Resistance Te Connectivity - 49AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 33K, 0207; Resistance Te Connectivity
49AC0687
Melf Res, Auto, Metal Film, 33K, 0207; Resistance Te Connectivity 49AC0687
MELF RES, AUTO, METAL FILM, 33K, 0207; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 33K, 0207; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127120TR-ND 73AC2390
Product Name Chip Resistor - Surface Mount Melf Res, 33K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details