The Melf Res, Auto, Metal Film, 22K, 0207 is a precision MELF resistor from the SMA-A series, designed for applications requiring high stability and reliability. It features a resistance value of 22 kΩ, a power rating of 1W, and a maximum operating voltage of 350V. The resistor has a tight tolerance of ±0.1% and a low temperature coefficient of ±15 ppm/°C, ensuring minimal drift in performance over temperature variations. It is AEC-Q200 compliant, making it suitable for automotive and industrial applications. The component is lead-free and RoHS compliant, aligning with environmental standards. The SMA-A0207 model is specifically designed for surface mount technology (SMD), facilitating easy integration into modern electronic circuits.
22 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
22 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
22 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
MELF RES, AUTO, METAL FILM, 22K, 0207; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes
MELF RES, 22K, 1W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127118TR-ND | 49AC0681 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 22K, 0207; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0207 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |