TE Connectivity Melf Res, 1K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0207BTNT1K8

Description
MELF RES, 1K8, 1W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K8, 1W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2354 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2354
Melf Res, 1K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2354
MELF RES, 1K8, 1W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K8, 1W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K8, 0207; Resistance Te Connectivity - 49AC0669 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K8, 0207; Resistance Te Connectivity
49AC0669
Melf Res, Auto, Metal Film, 1K8, 0207; Resistance Te Connectivity 49AC0669
MELF RES, AUTO, METAL FILM, 1K8, 0207; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K8, 0207; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2354
Product Name Melf Res, 1K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1800 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details