TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT1K0

Description
1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127102CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127102CT-ND
Chip Resistor - Surface Mount A127102CT-ND
1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127102DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127102DKR-ND
Chip Resistor - Surface Mount A127102DKR-ND
1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127102TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127102TR-ND
Chip Resistor - Surface Mount A127102TR-ND
1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2348 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2348
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2348
MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K0, 0207; Resistance Te Connectivity - 49AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K0, 0207; Resistance Te Connectivity
49AC0666
Melf Res, Auto, Metal Film, 1K0, 0207; Resistance Te Connectivity 49AC0666
MELF RES, AUTO, METAL FILM, 1K0, 0207; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:? 0.1%; Temperature Coefficient:? 15ppm/?C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K0, 0207; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:? 0.1%; Temperature Coefficient:? 15ppm/?C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2347 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2347
Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2347
MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 1W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Type:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127102CT-ND 73AC2348 49AC0666
Product Name Chip Resistor - Surface Mount Melf Res, 1K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 1K0, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details