TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT10K

Description
10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127114TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127114TR-ND
Chip Resistor - Surface Mount A127114TR-ND
10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127114CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127114CT-ND
Chip Resistor - Surface Mount A127114CT-ND
10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127114DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127114DKR-ND
Chip Resistor - Surface Mount A127114DKR-ND
10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 10K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2356 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2356
Melf Res, 10K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2356
MELF RES, 10K, 1W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 1W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 10K, 0207; Resistance Te Connectivity - 49AC0670 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 10K, 0207; Resistance Te Connectivity
49AC0670
Melf Res, Auto, Metal Film, 10K, 0207; Resistance Te Connectivity 49AC0670
MELF RES, AUTO, METAL FILM, 10K, 0207; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 10K, 0207; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127114TR-ND 73AC2356
Product Name Chip Resistor - Surface Mount Melf Res, 10K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676444-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details