RES 8.2K OHM 1% 2/5W MELF 0204
RES 8.2K OHM 1% 2/5W MELF 0204
RES 8.2K OHM 1% 2/5W MELF 0204
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-A0204FTDX8K2DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 |
| Tolerance | 1 +/- % |