TE Connectivity Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0204FTDX82K

Description
MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2340 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2340
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2340
MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2339 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2339
Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2339
MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 82K, 0.4W, SMD, METAL FILM; Resistance:82kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2340
Product Name Melf Res, 82K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 82000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details