TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX820K

Description
MELF SMA-A 820K 1% 50PPM 0204 0.
Request a Quote Datasheet
Description
MELF SMA-A 820K 1% 50PPM 0204 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX820KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX820KTR-ND
MELF SMA-A 820K 1% 50PPM 0204 0.

MELF SMA-A 820K 1% 50PPM 0204 0.

Buy Now Datasheet
Melf Res, Auto, Metal Film, 820K/0204; Resistance Te Connectivity - 49AC0664 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 820K/0204; Resistance Te Connectivity
49AC0664
Melf Res, Auto, Metal Film, 820K/0204; Resistance Te Connectivity 49AC0664
MELF RES, AUTO, METAL FILM, 820K/0204; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 820K/0204; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 820K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 820K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2344
Melf Res, 820K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2344
MELF RES, 820K, 0.4W, SMD, METAL FILM; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 820K, 0.4W, SMD, METAL FILM; Resistance:820kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX820KTR-ND 49AC0664 73AC2344
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 820K/0204; Resistance Te Connectivity Melf Res, 820K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details