TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX68R

Description
RES 68 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 68 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68RDKR-ND
RES 68 OHM 1% 2/5W MELF 0204

RES 68 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68RCT-ND
RES 68 OHM 1% 2/5W MELF 0204

RES 68 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68RTR-ND
RES 68 OHM 1% 2/5W MELF 0204

RES 68 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 68R, 0204; Resistance Te Connectivity - 49AC0658 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 68R, 0204; Resistance Te Connectivity
49AC0658
Melf Res, Auto, Metal Film, 68R, 0204; Resistance Te Connectivity 49AC0658
MELF RES, AUTO, METAL FILM, 68R, 0204; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 68R, 0204; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2332
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2332
MELF RES, 68R, 0.4W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68R, 0.4W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2331
Melf Res, 68R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2331
MELF RES, 68R, 0.4W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68R, 0.4W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX68RDKR-ND 49AC0658
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 68R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details