TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX68K

Description
RES 68K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 68K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68KDKR-ND
RES 68K OHM 1% 2/5W MELF 0204

RES 68K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68KCT-ND
RES 68K OHM 1% 2/5W MELF 0204

RES 68K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX68KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX68KTR-ND
RES 68K OHM 1% 2/5W MELF 0204

RES 68K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2330 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2330
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2330
MELF RES, 68K, 0.4W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68K, 0.4W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2329 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2329
Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2329
MELF RES, 68K, 0.4W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68K, 0.4W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX68KDKR-ND 73AC2330
Product Name Chip Resistor - Surface Mount Melf Res, 68K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567531P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details