TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX680R

Description
MELF SMA_A 680R 1% 50PPM 0204 0.
Request a Quote Datasheet
Description
MELF SMA_A 680R 1% 50PPM 0204 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX680RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX680RTR-ND
MELF SMA_A 680R 1% 50PPM 0204 0.

MELF SMA_A 680R 1% 50PPM 0204 0.

Buy Now Datasheet
Melf Res, Auto, Metal Film, 680R/0204; Resistance Te Connectivity - 49AC0660 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 680R/0204; Resistance Te Connectivity
49AC0660
Melf Res, Auto, Metal Film, 680R/0204; Resistance Te Connectivity 49AC0660
MELF RES, AUTO, METAL FILM, 680R/0204; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 680R/0204; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 680R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 680R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2336
Melf Res, 680R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2336
MELF RES, 680R, 0.4W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 680R, 0.4W, SMD, METAL FILM; Resistance:680ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX680RTR-ND 49AC0660
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 680R/0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 680 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details