The Melf Res, 5K6, 0.4W, SMD, Metal Film resistor from the SMA-A series features a resistance value of 5.6 kΩ and a power rating of 0.4 W. It is designed for surface mount applications and complies with AEC-Q200 standards, making it suitable for automotive and industrial use. The resistor has a maximum operating voltage of 200 V and a resistance tolerance of ±1%. Its temperature coefficient is rated at ±50 ppm/°C, ensuring stable performance across varying temperatures. The product is lead-free and RoHS compliant, aligning with modern environmental standards. This resistor is ideal for applications in telecommunications, medical equipment, and measurement/testing equipment.
MELF SMA_A 5K6 1% 50PPM 0204 0.4
MELF RES, AUTO, METAL FILM, 5K6, 0204; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes
MELF RES, 5K6, 0.4W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-SMA-A0204FTDX5K6TR-ND | 49AC0651 | 73AC2318 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 5K6, 0204; Resistance Te Connectivity | Melf Res, 5K6, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Resistance Range | 5600 ohms | 5600 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |