MELF SMA_A 560R 1% 50PPM 0204 0.
MELF RES, 560R, 0.4W, SMD, METAL FILM; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 560R/0204; Resistance:560ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0204FTDX560RTR-ND | 73AC2326 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 560R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Resistance Range | 560 ohms | |
| Tolerance | 1 +/- % |