TE Connectivity Melf Res, 560K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0204FTDX560K

Description
MELF RES, 560K, 0.4W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 560K, 0.4W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 560K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 560K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2324
Melf Res, 560K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2324
MELF RES, 560K, 0.4W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 560K, 0.4W, SMD, METAL FILM; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 560K/0204; Resistance Te Connectivity - 49AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 560K/0204; Resistance Te Connectivity
49AC0654
Melf Res, Auto, Metal Film, 560K/0204; Resistance Te Connectivity 49AC0654
MELF RES, AUTO, METAL FILM, 560K/0204; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 560K/0204; Resistance:560kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 73AC2324 49AC0654
Product Name Melf Res, 560K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 560K/0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 560000 ohms 560000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details