TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX3K9

Description
RES 3.9K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX3K9TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX3K9TR-ND
RES 3.9K OHM 1% 2/5W MELF 0204

RES 3.9K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2290 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2290
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2290
MELF RES, 3K9, 0.4W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K9, 0.4W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity - 49AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity
49AC0637
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity 49AC0637
MELF RES, AUTO, METAL FILM, 3K9, 0204; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K9, 0204; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX3K9TR-ND 73AC2290 49AC0637
Product Name Chip Resistor - Surface Mount Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details