TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX3K3

Description
RES 3.3K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 3.3K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX3K3TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX3K3TR-ND
RES 3.3K OHM 1% 2/5W MELF 0204

RES 3.3K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX3K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX3K3DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX3K3DKR-ND
RES 3.3K OHM 1% 2/5W MELF 0204

RES 3.3K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX3K3CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX3K3CT-ND
RES 3.3K OHM 1% 2/5W MELF 0204

RES 3.3K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity - 49AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity
49AC0636
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity 49AC0636
MELF RES, AUTO, METAL FILM, 3K3, 0204; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K3, 0204; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2288 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2288
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2288
MELF RES, 3K3, 0.4W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K3, 0.4W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX3K3TR-ND 49AC0636 73AC2288
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers