TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX390R

Description
RES 390 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 390 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX390RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX390RTR-ND
RES 390 OHM 1% 2/5W MELF 0204

RES 390 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX390RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX390RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX390RDKR-ND
RES 390 OHM 1% 2/5W MELF 0204

RES 390 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX390RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX390RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX390RCT-ND
RES 390 OHM 1% 2/5W MELF 0204

RES 390 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2306
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2306
MELF RES, 390R, 0.4W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.4W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2305 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2305
Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2305
MELF RES, 390R, 0.4W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.4W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, Auto, Metal Film, 390R/0204; Resistance Te Connectivity - 49AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 390R/0204; Resistance Te Connectivity
49AC0645
Melf Res, Auto, Metal Film, 390R/0204; Resistance Te Connectivity 49AC0645
MELF RES, AUTO, METAL FILM, 390R/0204; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 390R/0204; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX390RTR-ND 73AC2306
Product Name Chip Resistor - Surface Mount Melf Res, 390R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details