RES 330K OHM 1% 2/5W MELF 0204
RES 330K OHM 1% 2/5W MELF 0204
RES 330K OHM 1% 2/5W MELF 0204
MELF RES, 330K, 0.4W, SMD, METAL FILM; Resistance:330kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 330K/0204; Resistance:330kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-SMA-A0204FTDX330KDKR-ND | 73AC2296 | 49AC0640 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 330K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity | Melf Res, Auto, Metal Film, 330K/0204; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0204 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |