MELF SMA_A 2K7 1% 50PPM 0204 0.4
MELF RES, AUTO, METAL FILM, 2K7, 0204; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes
MELF RES, 2K7, 0.4W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-SMA-A0204FTDX2K7TR-ND | 49AC0627 | 73AC2270 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 2K7, 0204; Resistance Te Connectivity | Melf Res, 2K7, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Resistance Range | 2700 ohms | 2700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |