TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX22R

Description
RES 22 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 22 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX22RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX22RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX22RTR-ND
RES 22 OHM 1% 2/5W MELF 0204

RES 22 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 22R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2274
Melf Res, 22R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2274
MELF RES, 22R, 0.4W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 22R, 0.4W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 22R, 0204; Resistance Te Connectivity - 49AC0629 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 22R, 0204; Resistance Te Connectivity
49AC0629
Melf Res, Auto, Metal Film, 22R, 0204; Resistance Te Connectivity 49AC0629
MELF RES, AUTO, METAL FILM, 22R, 0204; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 22R, 0204; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX22RTR-ND 73AC2274
Product Name Chip Resistor - Surface Mount Melf Res, 22R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details