TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX1K2

Description
RES 1.2K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 1.2K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K2CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K2CT-ND
RES 1.2K OHM 1% 2/5W MELF 0204

RES 1.2K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K2DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K2DKR-ND
RES 1.2K OHM 1% 2/5W MELF 0204

RES 1.2K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K2TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K2TR-ND
RES 1.2K OHM 1% 2/5W MELF 0204

RES 1.2K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 1K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2228 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2228
Melf Res, 1K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2228
MELF RES, 1K2, 0.4W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 0.4W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K2, 0204; Resistance Te Connectivity - 49AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K2, 0204; Resistance Te Connectivity
49AC0606
Melf Res, Auto, Metal Film, 1K2, 0204; Resistance Te Connectivity 49AC0606
MELF RES, AUTO, METAL FILM, 1K2, 0204; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K2, 0204; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX1K2CT-ND 73AC2228 49AC0606
Product Name Chip Resistor - Surface Mount Melf Res, 1K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 1K2, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers