TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX1K0

Description
RES 1K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 1K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K0DKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K0DKR-ND
RES 1K OHM 1% 2/5W MELF 0204

RES 1K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K0TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K0TR-ND
RES 1K OHM 1% 2/5W MELF 0204

RES 1K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX1K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX1K0CT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX1K0CT-ND
RES 1K OHM 1% 2/5W MELF 0204

RES 1K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 1K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2226
Melf Res, 1K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2226
MELF RES, 1K, 0.4W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 0.4W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K0, 0204; Resistance Te Connectivity - 49AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K0, 0204; Resistance Te Connectivity
49AC0605
Melf Res, Auto, Metal Film, 1K0, 0204; Resistance Te Connectivity 49AC0605
MELF RES, AUTO, METAL FILM, 1K0, 0204; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K0, 0204; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX1K0DKR-ND 73AC2226
Product Name Chip Resistor - Surface Mount Melf Res, 1K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details