TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX18R

Description
MELF SMA-A 18R 1% 50PPM 0204 0.4
Request a Quote Datasheet
Description
MELF SMA-A 18R 1% 50PPM 0204 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX18RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX18RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX18RTR-ND
MELF SMA-A 18R 1% 50PPM 0204 0.4

MELF SMA-A 18R 1% 50PPM 0204 0.4

Buy Now Datasheet
Melf Res, Auto, Metal Film, 18R, 0204; Resistance Te Connectivity - 49AC0623 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 18R, 0204; Resistance Te Connectivity
49AC0623
Melf Res, Auto, Metal Film, 18R, 0204; Resistance Te Connectivity 49AC0623
MELF RES, AUTO, METAL FILM, 18R, 0204; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 18R, 0204; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2262 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2262
Melf Res, 18R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2262
MELF RES, 18R, 0.4W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18R, 0.4W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX18RTR-ND 49AC0623
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 18R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 18 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details