TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX18K

Description
MELF SMA_A 18K 1% 50PPM 0204 0.4
Request a Quote Datasheet
Description
MELF SMA_A 18K 1% 50PPM 0204 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX18KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX18KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX18KTR-ND
MELF SMA_A 18K 1% 50PPM 0204 0.4

MELF SMA_A 18K 1% 50PPM 0204 0.4

Buy Now Datasheet
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2260 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2260
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2260
MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2259 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2259
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2259
MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity - 49AC0622 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity
49AC0622
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity 49AC0622
MELF RES, AUTO, METAL FILM, 18K, 0204; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 18K, 0204; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX18KTR-ND 73AC2260
Product Name Chip Resistor - Surface Mount Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 18000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details