TE Connectivity Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0204FTDX180R

Description
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2265 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2265
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2265
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2266
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2266
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2265
Product Name Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 180 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details