TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX180K

Description
RES 180K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 180K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX180KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX180KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX180KCT-ND
RES 180K OHM 1% 2/5W MELF 0204

RES 180K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX180KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX180KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX180KTR-ND
RES 180K OHM 1% 2/5W MELF 0204

RES 180K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 180K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2264 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2264
Melf Res, 180K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2264
MELF RES, 180K, 0.4W, SMD, METAL FILM; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180K, 0.4W, SMD, METAL FILM; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 180K/0204; Resistance Te Connectivity - 49AC0624 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 180K/0204; Resistance Te Connectivity
49AC0624
Melf Res, Auto, Metal Film, 180K/0204; Resistance Te Connectivity 49AC0624
MELF RES, AUTO, METAL FILM, 180K/0204; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 180K/0204; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX180KCT-ND 73AC2264 49AC0624
Product Name Chip Resistor - Surface Mount Melf Res, 180K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 180K/0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details