TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX15R

Description
MELF SMA-A 15R 1% 50PPM 0204 0.4
Request a Quote Datasheet
Description
MELF SMA-A 15R 1% 50PPM 0204 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX15RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX15RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX15RTR-ND
MELF SMA-A 15R 1% 50PPM 0204 0.4

MELF SMA-A 15R 1% 50PPM 0204 0.4

Buy Now Datasheet
Melf Res, Auto, Metal Film, 15R, 0204; Resistance Te Connectivity - 49AC0619 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 15R, 0204; Resistance Te Connectivity
49AC0619
Melf Res, Auto, Metal Film, 15R, 0204; Resistance Te Connectivity 49AC0619
MELF RES, AUTO, METAL FILM, 15R, 0204; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 15R, 0204; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2254 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2254
Melf Res, 15R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2254
MELF RES, 15R, 0.4W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 15R, 0.4W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX15RTR-ND 49AC0619
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 15R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details