TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX15K

Description
RES 15K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 15K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX15KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX15KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX15KCT-ND
RES 15K OHM 1% 2/5W MELF 0204

RES 15K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX15KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX15KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX15KTR-ND
RES 15K OHM 1% 2/5W MELF 0204

RES 15K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX15KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX15KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX15KDKR-ND
RES 15K OHM 1% 2/5W MELF 0204

RES 15K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity - 49AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity
49AC0618
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity 49AC0618
MELF RES, AUTO, METAL FILM, 15K, 0204; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 15K, 0204; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2252 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2252
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2252
MELF RES, 15K, 0.4W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 15K, 0.4W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX15KCT-ND 49AC0618
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details