TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX150R

Description
RES 150 OHM 1% 2/5W MELF 0204
Request a Quote
Description
RES 150 OHM 1% 2/5W MELF 0204
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Melf Res, Auto, Metal Film, 150R/0204 is a precision MELF resistor from the SMA-A series, designed for applications requiring high stability and reliability. It features a resistance value of 150 ohms, a power rating of 400 mW, and a maximum operating voltage of 200V. The resistor is AEC-Q200 compliant, ensuring it meets automotive industry standards. It has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, providing excellent performance in various environments. This component is suitable for use in automotive, industrial, telecommunication, medical equipment, and measurement/testing applications. The resistor is lead-free and RoHS compliant, making it environmentally friendly. Its SMD-enabled structure allows for easy integration into automated assembly processes. The product is available in a standard reel packaging, facilitating efficient handling and storage.

Datasheet Summary
Powered by GS/AI

The Melf Res, Auto, Metal Film, 150R/0204 is a precision MELF resistor from the SMA-A series, designed for applications requiring high stability and reliability. It features a resistance value of 150 ohms, a power rating of 400 mW, and a maximum operating voltage of 200V. The resistor is AEC-Q200 compliant, ensuring it meets automotive industry standards. It has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, providing excellent performance in various environments. This component is suitable for use in automotive, industrial, telecommunication, medical equipment, and measurement/testing applications. The resistor is lead-free and RoHS compliant, making it environmentally friendly. Its SMD-enabled structure allows for easy integration into automated assembly processes. The product is available in a standard reel packaging, facilitating efficient handling and storage.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX150RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX150RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX150RCT-ND
RES 150 OHM 1% 2/5W MELF 0204

RES 150 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX150RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX150RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX150RTR-ND
RES 150 OHM 1% 2/5W MELF 0204

RES 150 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2258
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2258
MELF RES, 150R, 0.4W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 0.4W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 150R/0204; Resistance Te Connectivity - 49AC0621 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 150R/0204; Resistance Te Connectivity
49AC0621
Melf Res, Auto, Metal Film, 150R/0204; Resistance Te Connectivity 49AC0621
MELF RES, AUTO, METAL FILM, 150R/0204; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 150R/0204; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2257 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2257
Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2257
MELF RES, 150R, 0.4W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 0.4W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX150RCT-ND 73AC2258
Product Name Chip Resistor - Surface Mount Melf Res, 150R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details