TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX12R

Description
RES 12 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 12 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX12RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX12RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX12RTR-ND
RES 12 OHM 1% 2/5W MELF 0204

RES 12 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX12RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX12RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX12RCT-ND
RES 12 OHM 1% 2/5W MELF 0204

RES 12 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 12R, 0204; Resistance Te Connectivity - 49AC0615 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 12R, 0204; Resistance Te Connectivity
49AC0615
Melf Res, Auto, Metal Film, 12R, 0204; Resistance Te Connectivity 49AC0615
MELF RES, AUTO, METAL FILM, 12R, 0204; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 12R, 0204; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 12R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2246
Melf Res, 12R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2246
MELF RES, 12R, 0.4W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12R, 0.4W, SMD, METAL FILM; Resistance:12ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX12RTR-ND 49AC0615
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 12R, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details