TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX12K

Description
MELF SMA_A 12K 1% 50PPM 0204 0.4
Request a Quote Datasheet
Description
MELF SMA_A 12K 1% 50PPM 0204 0.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX12KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX12KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX12KTR-ND
MELF SMA_A 12K 1% 50PPM 0204 0.4

MELF SMA_A 12K 1% 50PPM 0204 0.4

Buy Now Datasheet
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2244 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2244
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2244
MELF RES, 12K, 0.4W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12K, 0.4W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2243 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2243
Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2243
MELF RES, 12K, 0.4W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12K, 0.4W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX12KTR-ND 73AC2244
Product Name Chip Resistor - Surface Mount Melf Res, 12K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 12000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers