TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX10K

Description
RES 10K OHM 1% 2/5W MELF 0204
Request a Quote
Description
RES 10K OHM 1% 2/5W MELF 0204
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Melf Res, 10K, 0.4W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications with a resistance value of 10 kΩ and a power rating of 0.4 W. It features a maximum operating voltage of 200 V and is compliant with AEC-Q200 standards, making it suitable for automotive and industrial applications. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. It is lead-free and RoHS compliant, aligning with modern environmental standards. The SMD structure allows for easy integration into compact designs, and it is suitable for use in telecommunication and medical equipment as well.

Datasheet Summary
Powered by GS/AI

The Melf Res, 10K, 0.4W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications with a resistance value of 10 kΩ and a power rating of 0.4 W. It features a maximum operating voltage of 200 V and is compliant with AEC-Q200 standards, making it suitable for automotive and industrial applications. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±50 ppm/°C, ensuring stable performance across varying temperatures. It is lead-free and RoHS compliant, aligning with modern environmental standards. The SMD structure allows for easy integration into compact designs, and it is suitable for use in telecommunication and medical equipment as well.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10KCT-ND
RES 10K OHM 1% 2/5W MELF 0204

RES 10K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10KTR-ND
RES 10K OHM 1% 2/5W MELF 0204

RES 10K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX10KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX10KDKR-ND
RES 10K OHM 1% 2/5W MELF 0204

RES 10K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity - 49AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity
49AC0610
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity 49AC0610
MELF RES, AUTO, METAL FILM, 10K, 0204; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 10K, 0204; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2235 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2235
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2235
MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2236 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2236
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2236
MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0204FTDX10KCT-ND 49AC0610
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details