TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX100K

Description
RES 100K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 100K OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX100KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX100KTR-ND
RES 100K OHM 1% 2/5W MELF 0204

RES 100K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX100KCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX100KCT-ND
RES 100K OHM 1% 2/5W MELF 0204

RES 100K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX100KDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX100KDKR-ND
RES 100K OHM 1% 2/5W MELF 0204

RES 100K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity - 49AC0612 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity
49AC0612
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity 49AC0612
MELF RES, AUTO, METAL FILM, 100K/0204; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 100K/0204; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2240 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2240
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2240
MELF RES, 100K, 0.4W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 100K, 0.4W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX100KTR-ND 49AC0612 73AC2240
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details