The Melf Res, Auto, Metal Film, 8K2, 0204 is a precision MELF resistor from the SMA-A series, designed for applications in automotive, industrial, telecommunication, medical equipment, and measurement/testing equipment. It features a resistance value of 8.2 kΩ, a power rating of 400 mW, and a maximum operating voltage of 200 V. The resistor has a tight tolerance of ±0.1% and an extremely low temperature coefficient of resistance (TCR) of ±15 ppm/°C. This component is AEC-Q200 compliant, ensuring reliability in automotive applications. It is constructed with a metal film element and is lead-free and RoHS compliant. The SMA-A0204 size has dimensions of 3.50 mm in length and 1.40 mm in diameter, making it suitable for surface mount applications. The product is packaged in reels of 3,000 units, facilitating automated assembly processes.
MELF RES, 8K2, 0.4W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 8K2, 0204; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 73AC2220 |
| Product Name | Melf Res, 8K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Resistance Range | 8200 ohms |
| Tolerance | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C |