TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX3K9

Description
3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127072CT-ND
Chip Resistor - Surface Mount A127072CT-ND
3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127072TR-ND
Chip Resistor - Surface Mount A127072TR-ND
3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

3.9 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity - 49AC0588 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity
49AC0588
Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity 49AC0588
MELF RES, AUTO, METAL FILM, 3K9, 0204; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K9, 0204; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2192 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2192
Melf Res, 3K9, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2192
MELF RES, 3K9, 0.4W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 3K9, 0.4W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127072CT-ND 49AC0588
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 3K9, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details