TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX3K3

Description
3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127071TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127071TR-ND
Chip Resistor - Surface Mount A127071TR-ND
3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127071DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127071DKR-ND
Chip Resistor - Surface Mount A127071DKR-ND
3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127071CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127071CT-ND
Chip Resistor - Surface Mount A127071CT-ND
3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

3.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity - 49AC0587 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity
49AC0587
Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity 49AC0587
MELF RES, AUTO, METAL FILM, 3K3, 0204; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K3, 0204; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2190
Melf Res, 3K3, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2190
MELF RES, 3K3, 0.4W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 3K3, 0.4W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127071TR-ND 49AC0587
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 3K3, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details