TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX39K

Description
39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127084CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127084CT-ND
Chip Resistor - Surface Mount A127084CT-ND
39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127084DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127084DKR-ND
Chip Resistor - Surface Mount A127084DKR-ND
39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127084TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127084TR-ND
Chip Resistor - Surface Mount A127084TR-ND
39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

39 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2198
Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2198
MELF RES, 39K, 0.4W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 39K, 0.4W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity - 49AC0591 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity
49AC0591
Melf Res, Auto, Metal Film, 39K, 0204; Resistance Te Connectivity 49AC0591
MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 39K, 0204; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127084CT-ND 73AC2198
Product Name Chip Resistor - Surface Mount Melf Res, 39K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details