TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX33K

Description
33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127083CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127083CT-ND
Chip Resistor - Surface Mount A127083CT-ND
33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127083DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127083DKR-ND
Chip Resistor - Surface Mount A127083DKR-ND
33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127083TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127083TR-ND
Chip Resistor - Surface Mount A127083TR-ND
33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

33 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2194 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2194
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2194
MELF RES, 33K, 0.4W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 33K, 0.4W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 33K, 0204; Resistance Te Connectivity - 49AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 33K, 0204; Resistance Te Connectivity
49AC0589
Melf Res, Auto, Metal Film, 33K, 0204; Resistance Te Connectivity 49AC0589
MELF RES, AUTO, METAL FILM, 33K, 0204; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 33K, 0204; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2193 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2193
Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2193
MELF RES, 33K, 0.4W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C

MELF RES, 33K, 0.4W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127083CT-ND 73AC2194 73AC2193
Product Name Chip Resistor - Surface Mount Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, 33K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details